EN
  • EN
  • DE

LTC1403AIMSE-1#TRPBF

Part No LTC1403AIMSE-1#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 14
Sampling Rate (Per Second) 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Style SMD
Part Number Series LTC1403
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807410-LTC1403AIMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1403AIMSE-1#TRPBF CAD Model

Description

Product Overview: LTC1403AIMSE-1#TRPBF

The LTC1403AIMSE-1#TRPBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is designed for precision measurement applications requiring high accuracy and speed. It features a sampling rate of 2.8Msps, which makes it ideal for high-speed data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The LTC1403AIMSE-1#TRPBF offers a 14-bit resolution, ensuring high precision in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate of 2.8 million samples per second (Msps), this ADC is capable of capturing rapid signal changes, making it suitable for dynamic measurement tasks.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, which is critical for battery-powered and portable applications.
  • No Pipeline Delay: The ADC provides data output without pipeline delay, which is beneficial for real-time processing and control applications.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design of the system.
  • Small Package: The LTC1403AIMSE-1#TRPBF comes in a compact 10-pin MSOP package, making it an excellent choice for space-constrained applications.
  • Automatic Sleep Mode: To conserve power, the ADC features an automatic sleep mode that significantly reduces power consumption when not converting.

Applications

The LTC1403AIMSE-1#TRPBF is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Industrial Process Control
  • Portable Instrumentation
  • Communications Systems

In summary, the LTC1403AIMSE-1#TRPBF from Linear Technology is a high-speed, low-power, and high-resolution ADC that offers excellent performance for a wide range of applications. Its fast sampling rate, low power consumption, and compact size make it a highly attractive solution for designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.0624 $54.0624
3+ $44.3589 $133.0767
4+ $42.9727 $171.8908
5+ $41.5865 $207.9325
7+ $40.2002 $281.4014
9+ $36.0416 $324.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess