Product Overview: LTC1407CMSE-1 by Linear Technology
The LTC1407CMSE-1 is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This ADC is designed for applications that demand the highest level of precision and speed, such as medical imaging, industrial process control, and high-speed instrumentation.
Key Features:
- Resolution: The LTC1407CMSE-1 offers a 14-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for precision measurements.
- Sampling Rate: With a maximum sampling rate of up to 3Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for high-frequency signal applications.
- Dual Channel: The device features two simultaneously sampled channels, allowing for the capture of two analog inputs at the same time, which is essential for parallel data acquisition systems.
- Low Power Consumption: The LTC1407CMSE-1 is designed for power-sensitive applications, offering a low power operation mode that reduces power consumption without sacrificing performance.
- Serial Interface: It includes a serial interface for communication, which simplifies the connection to microcontrollers and digital signal processors, thereby reducing the complexity of system design.
- Small Package: The product comes in a compact 10-lead MSOP package, which is beneficial for space-constrained applications.
Applications:
The LTC1407CMSE-1 is versatile and can be used in various high-end applications, including:
- Medical Imaging Systems
- Industrial Process Controls
- High-speed Data Acquisition Systems
- Communications Systems
Technical Specifications:
To ensure seamless integration into your design, the LTC1407CMSE-1 provides the following technical specifications:
- Input Voltage Range: 0V to VREF
- Differential Input Range: ±VREF
- Power Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to 85°C
Linear Technology's LTC1407CMSE-1 ADC is an ideal choice for designers looking for a high-speed, high-precision, dual-channel data conversion solution that balances performance with power efficiency.