EN
  • EN
  • DE

LTC1407ACMSE-1

Part No LTC1407ACMSE-1
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3Msps Simultaneous Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207476-LTC1407ACMSE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1407ACMSE-1 CAD Model

Description

LTC1407ACMSE-1 Dual 14-Bit, 3Msps ADC

The LTC1407ACMSE-1 is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It is designed to offer excellent accuracy and speed for a wide range of data acquisition systems, where dual channel measurement is crucial. This ADC is capable of sampling at rates up to 3 million samples per second (Msps), making it suitable for high-speed applications such as medical imaging, industrial process control, and communication systems.

One of the standout features of the LTC1407ACMSE-1 is its small footprint. Housed in a compact 10-lead MSOP package, it is an ideal choice for space-constrained applications. Despite its size, it does not compromise on performance, offering a Signal-to-Noise Ratio (SNR) of 73dB and a Total Harmonic Distortion (THD) of -85dB, ensuring high-fidelity signal acquisition.

The device operates from a single 5V supply, simplifying the power supply design. It also includes a shutdown mode that reduces power consumption when the ADC is not in active use, making it an energy-efficient choice for portable and battery-operated equipment. The LTC1407ACMSE-1 features a differential input range of ±1V, providing the flexibility needed to interface with a variety of signal sources.

Communication with the LTC1407ACMSE-1 is achieved through a SPI/MICROWIRE compatible serial interface, which allows for easy integration with microcontrollers and digital signal processors. This interface also supports daisy-chaining of multiple ADCs, enabling the expansion of the system's data acquisition capabilities without a significant increase in control lines.

For applications requiring precise timing, the LTC1407ACMSE-1 includes an internal conversion clock, but it also offers the option to use an external clock for those who need to synchronize the ADC with other system components.

In summary, the LTC1407ACMSE-1 is a versatile and efficient dual-channel ADC that combines high speed, excellent accuracy, and ease of use in a small package. It is an excellent choice for designers looking to enhance the performance of their data acquisition systems without compromising on space or power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.5882 $170.5882
2+ $152.9412 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess