EN
  • EN
  • DE
  • IT

LTC1407CMSE#PBF

Part No LTC1407CMSE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3MSPS 10-MSOP / 2-Channel Single ADC 3Msps 12-bit Serial 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781914-LTC1407CMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1407
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1407CMSE#PBF CAD Model

Description

Product Overview: LTC1407CMSE#PBF

The LTC1407CMSE#PBF is a high-performance dual 14-bit, 3 Msps analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is specifically engineered to deliver precision and speed for a wide range of applications, including communications, imaging, and medical equipment. The product's exceptional performance is encapsulated in a compact MSOP-16 package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The LTC1407CMSE#PBF offers a high resolution of 14 bits, which provides fine detail in the analog signal conversion process, ensuring accurate digital representation of the input signal.
  • Sampling Rate: With a fast sampling rate of up to 3 Msps (mega samples per second), this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Dual Channel: It features two simultaneous sampling ADCs, allowing for the efficient processing of two analog signals at once, which is particularly useful in balanced or differential signal applications.
  • Low Power Consumption: The device is designed with power efficiency in mind, making it ideal for portable and battery-powered systems.
  • No Pipeline Delay: The LTC1407CMSE#PBF has no pipeline delay, which is critical for real-time data acquisition and control systems.
  • Easy Interface: It includes a SPI/MICROWIRE compatible serial interface, simplifying the connection to microcontrollers and digital signal processors.

Applications

The versatility of the LTC1407CMSE#PBF allows it to be used in a variety of applications. Its precision and speed make it perfect for:

  • Telecommunications systems
  • Medical imaging devices
  • Industrial process control
  • Data acquisition systems
  • Automotive electronics

Conclusion

Linear Technology's LTC1407CMSE#PBF is a state-of-the-art dual 14-bit ADC that offers designers the perfect blend of speed, precision, and power efficiency. Its compact form factor, combined with its robust feature set, makes it a top choice for professionals seeking to enhance the performance of their high-speed signal processing systems. Whether for communication, medical, or industrial applications, the LTC1407CMSE#PBF stands out as a reliable and versatile component in any advanced electronic design.

You May Also Be Interested in

Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $2.1678
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4884 $64.4652
7+ $17.6315 $123.4205
10+ $17.0806 $170.8060
14+ $16.5295 $231.4130
18+ $15.9786 $287.6148
24+ $14.3256 $343.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess