EN
  • EN
  • DE

LTC1407IMSE

Part No LTC1407IMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3Msps Simultaneous Sampling Simultaneous Sampling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207481-LTC1407IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407IMSE CAD Model

Description

Product Overview: LTC1407IMSE

The LTC1407IMSE from Linear Technology is a high-performance, dual-channel 14-bit, 3Msps Analog-to-Digital Converter (ADC) designed to offer precision and speed for a wide range of applications. This ADC is part of Linear Technology's product line that combines advanced design techniques and process technology to deliver state-of-the-art performance in data acquisition systems.

Key Features

  • Resolution: The LTC1407IMSE features a 14-bit resolution, ensuring high precision in measurement and data conversion.
  • Sampling Rate: With a fast sampling rate of up to 3Msps (mega samples per second), this ADC can handle high-speed signals and rapidly changing input conditions.
  • Dual-Channel: The device includes two independent ADC channels, allowing simultaneous sampling of different signals, which is crucial for multi-signal systems and reduces the need for external multiplexers.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a power-efficient solution without compromising performance.
  • Small Package: The LTC1407IMSE comes in a compact 10-lead MSOP package, making it suitable for space-constrained applications.
  • Serial Interface: The device features a serial interface for easy integration with microcontrollers and digital signal processors, facilitating communication and data transfer.

Applications

The LTC1407IMSE is versatile and can be used in various applications such as:

  • Medical Imaging
  • Industrial Process Control
  • Data Acquisition Systems
  • Communications Systems
  • Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1407IMSE is no exception. The device is built with robustness in mind, ensuring long-term reliability and consistent performance in demanding environments.

Conclusion

The LTC1407IMSE ADC from Linear Technology stands out as a reliable and efficient solution for high-speed, precision data conversion. Its dual-channel design, high sampling rate, and low power consumption make it a top choice for engineers looking to enhance their system's performance in a compact, easy-to-integrate package.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess