EN
  • EN
  • DE

LTC1415CSW

Part No LTC1415CSW
Manufacturer Linear Technology
Description 12-Bit, 1.25Msps, 55mW Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207496-LTC1415CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1415CSW CAD Model

Description

The LTC1415CSW is a high-performance, low-power 12-bit, 1.25Msps analog-to-digital converter (ADC) brought to you by Linear Technology, a leader in analog integrated circuits. This ADC is designed for applications that demand fast conversion speeds and precise digital representation of analog signals.

Key Features:

  • High Speed: The LTC1415CSW offers a sampling rate of up to 1.25 million samples per second (Msps), making it suitable for high-speed data acquisition in a variety of applications.
  • Resolution: With a 12-bit resolution, this ADC provides fine detail in the digital representation of analog inputs, ensuring accurate and reliable data for processing.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and portable devices, helping to extend operational life.
  • Single 5V Supply: It operates from a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Flexible Input Range: The LTC1415CSW features a flexible input range, including both unipolar and bipolar modes, to accommodate a variety of signal types.
  • No Missing Codes: This ADC is guaranteed to have no missing codes over temperature, which ensures integrity and reliability of the conversion process.
  • Small Package: The LTC1415CSW comes in a 28-pin narrow SO package, which is ideal for space-constrained applications.

Applications:

The LTC1415CSW is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Digital Oscilloscopes
  • Communications Systems
  • Instrumentation

Conclusion:

Overall, the LTC1415CSW from Linear Technology is an ADC that offers an excellent balance of speed, precision, and power consumption, making it an ideal choice for designers looking to enhance the performance of their digital systems. Its robust feature set ensures that it can meet the stringent requirements of a wide array of high-speed data acquisition tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess