EN
  • EN
  • DE

LTC1415IG#TRPBF

Part No LTC1415IG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SAMPLNG 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1.25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 125098-LTC1415IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1415IG#TRPBF CAD Model

Description

Product Overview: LTC1415IG#TRPBF

The LTC1415IG#TRPBF is a high-performance, low-power 12-bit, 1.25Msps analog-to-digital converter (ADC) from Linear Technology, designed for a wide array of applications requiring precise and quick digital representation of analog signals. This ADC is notable for its exceptional accuracy, speed, and ease of use, making it an ideal choice for advanced digital signal processing systems, data acquisition, medical instruments, and industrial control applications.

Key Features

  • High Resolution and Speed: With 12-bit resolution and a sampling rate of 1.25 megasamples per second (Msps), the LTC1415IG#TRPBF ensures high-fidelity conversion of analog inputs to digital outputs, capturing even the most subtle changes in the input signal.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, offering a low power operation that minimizes energy consumption without sacrificing performance.
  • No Missing Codes: It guarantees no missing codes over temperature, which means that every possible output code can be generated, ensuring reliable and predictable performance across various operating conditions.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power supply design and reducing the complexity of the overall system.
  • Flexible Input Range: It offers a flexible input range, including both single-ended and differential inputs, providing versatility to accommodate a wide range of signal sources.
  • Shutdown and Nap Modes: To further conserve power, the LTC1415IG#TRPBF includes shutdown and nap modes, allowing the ADC to reduce power consumption when not in active conversion.

Robust Design

The robust design of the LTC1415IG#TRPBF ensures reliable operation in harsh environments, featuring an industrial temperature range. Its package is also designed to be space-efficient, making it suitable for compact systems where board space is at a premium.

Interfacing and Compatibility

With its SPI-compatible serial interface, the LTC1415IG#TRPBF can easily communicate with microcontrollers, digital signal processors (DSPs), and other digital systems. This facilitates quick integration into existing designs, reducing development time and speeding up time-to-market for products incorporating this ADC.

In summary, the LTC1415IG#TRPBF from Linear Technology is a versatile and reliable ADC solution that meets the demands of high-speed, high-precision, and low-power applications in the modern electronics landscape.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess