EN
  • EN
  • DE

LTC1420CGN#PBF

Part No LTC1420CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 10MSPS SAMPL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V, 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 020469-LTC1420CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1420CGN#PBF CAD Model

Description

Product Overview: LTC1420CGN#PBF

The LTC1420CGN#PBF is a high-performance, 12-bit, 20Msps analog-to-digital converter (ADC) from Linear Technology, a company known for its precision engineering and cutting-edge technology in the field of analog integrated circuits. This advanced ADC is designed for applications that demand fast, accurate digital representations of analog signals, making it an ideal choice for communication systems, medical imaging, data acquisition systems, and industrial instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of 20 million samples per second (20Msps), the LTC1420CGN#PBF ensures rapid conversion of analog signals to digital, providing real-time data processing capabilities.
  • Resolution: The 12-bit resolution of this ADC guarantees fine granularity, allowing for precise measurement and representation of the input signal.
  • Low Power Consumption: Designed for efficiency, the LTC1420CGN#PBF maintains low power consumption, which is critical for portable and battery-operated devices.
  • Flexible Input Range: It offers a flexible input range, accommodating various signal amplitudes, which enhances its versatility across different applications.
  • No Missing Codes: The device is guaranteed to have no missing codes over its entire operating temperature range, ensuring reliable performance and consistent output quality.

Technical Specifications

  • Package: The LTC1420CGN#PBF comes in a 28-pin SSOP package, which is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over the industrial temperature range, ensuring robustness and reliability in a variety of environments.
  • Power Supply: The ADC operates on a single 5V supply, simplifying power management within the system.

Applications

The LTC1420CGN#PBF's high-speed and precision characteristics make it an excellent choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Medical imaging equipment
  • Instrumentation and control systems
  • Professional video equipment

In summary, the LTC1420CGN#PBF from Linear Technology is a sophisticated ADC solution that brings together speed, precision, and efficiency, making it a top selection for designers looking to enhance the performance of their high-speed, data-intensive applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1894 $86.3788
3+ $35.4374 $106.3122
5+ $34.3300 $171.6500
7+ $33.2226 $232.5582
8+ $32.1152 $256.9216
11+ $28.7929 $316.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess