Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207512-LTC1420IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1420IGN CAD Model

Description

Product Overview: LTC1420IGN by Linear Technology

The LTC1420IGN is a high-performance, 12-bit, 20Msps analog-to-digital converter (ADC) designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This ADC is part of a family of converters that offer speed, precision, and power efficiency, making them ideal for a wide range of applications, including telecommunications, imaging systems, and digital signal processing.

Key Features

  • High-Speed Performance: The LTC1420IGN operates at a sampling rate of up to 20 megasamples per second, which allows it to accurately convert high-frequency analog signals into digital data.
  • Resolution: With a 12-bit resolution, this ADC provides a fine level of detail in the digital representation of the analog input signal, ensuring that the nuances of the signal are captured.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1420IGN consumes minimal power, which is crucial for battery-operated devices and systems where power availability is a concern.
  • Flexible Input Range: The device supports a differential input range, providing designers with flexibility in interfacing with various signal sources.
  • No Missing Codes: The LTC1420IGN is guaranteed to have no missing codes over the entire operating temperature range, ensuring reliable performance.
  • Package: It comes in a 28-pin SSOP package, which is suitable for compact designs and ensures a small footprint on the PCB.

Applications

The LTC1420IGN is versatile and can be used in a multitude of applications where precision and speed are critical. Some of the common applications include:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Digital Oscilloscopes

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1420IGN is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2271 $64.4542
5+ $26.4428 $132.2140
7+ $25.6164 $179.3148
10+ $24.7901 $247.9010
12+ $23.9637 $287.5644
16+ $21.4847 $343.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,681 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention