Product Overview: LTC1427CS8-50
The LTC1427CS8-50 is a high-performance, programmable current output Digital-to-Analog Converter (DAC) designed by Linear Technology, now part of Analog Devices. This precision DAC is ideally suited for applications requiring a reliable and stable current output, which can be digitally programmed for control purposes.
Key Features
- Resolution: The LTC1427CS8-50 boasts a 10-bit resolution, ensuring fine granularity and precise control over the output current.
- Output Range: It offers a 50µA to 50mA current output range, making it versatile for a wide array of applications.
- High Accuracy: With its high accuracy and low temperature coefficient, this DAC maintains a stable current output under varying conditions.
- Power Supply Range: The device operates from a 2.7V to 5.5V supply, accommodating various system power requirements.
- Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and power-sensitive applications.
- Package: The LTC1427CS8-50 is available in a narrow 8-lead SO package, allowing for compact PCB designs.
Applications
The LTC1427CS8-50 is suitable for a multitude of applications, including:
- Automated Test Equipment (ATE)
- Process Control and Industrial Automation
- Battery-operated devices
- Programmable Current Sources
- Portable Instrumentation
- Data Acquisition Systems
Product Integration
Integrating the LTC1427CS8-50 into a system is straightforward, thanks to its SPI and MICROWIRE compatible serial interface. This allows for easy communication with microcontrollers or microprocessors, enabling digital control of the output current. Furthermore, multiple devices can be daisy-chained, which simplifies the design of systems requiring multiple current outputs.
The LTC1427CS8-50 is a testament to Linear Technology's commitment to high-quality, precision components. With its robust feature set and flexibility, this DAC is an excellent choice for designers who require a reliable, programmable current source in their electronic systems.