EN
  • EN
  • DE

LAS14530HLF

Part No LAS14530HLF
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025670-LAS14530HLF
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAS14530HLF CAD Model

Description

The LAS14530HLF is a common mode choke manufactured by TT Electronics. It is designed to suppress common mode noise in electronic circuits, particularly in applications where noise from power lines or other sources can interfere with signal integrity. This choke is effective in reducing electromagnetic interference (EMI) and improving the overall performance and reliability of electronic devices.

Applications

  • Power Supplies: Used to filter common mode noise in AC-DC and DC-DC power supplies.
  • Data Communication Lines: Employed in Ethernet, USB, and other data communication interfaces to suppress noise and improve signal quality.
  • Audio Equipment: Utilized in audio amplifiers and other audio devices to reduce noise and improve sound clarity.
  • Motor Drives: Found in motor drive circuits to suppress noise generated by the motor.
  • Industrial Control Systems: Implemented in industrial control equipment to reduce noise and improve system reliability.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Insertion Loss: Exhibits minimal insertion loss for differential mode signals, preserving signal integrity.
  • Compact Size: Available in a compact surface mount package, saving board space.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Wide Frequency Range: Effective over a broad frequency range.

Benefits

  • Noise Suppression: Effectively suppresses common mode noise, improving signal integrity and reducing EMI.
  • Signal Integrity: Minimizes insertion loss for differential mode signals, preserving signal quality.
  • Compact Design: Saves valuable board space.
  • Reliable Performance: Provides reliable performance in a variety of applications.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.

Additional Details

The LAS14530HLF features a ferrite core and is designed for surface mount assembly. It has a specified inductance value and a rated current. Detailed specifications, including inductance, DC resistance, rated current, and operating temperature range, are available in the TT Electronics LAS14530HLF datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess