EN
  • EN
  • DE

LM7322MM

Part No LM7322MM
Manufacturer Texas Instruments
Description Dual Rail-to-Rail Input/Output 15V, High Output Current and Unlimited Capacitive Load Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200651-LM7322MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7322MM CAD Model

Description

The LM7322MM is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, renowned for its precision electronic components. This device is part of the LM7322 series and comes in a compact 8-pin VSSOP (Very Small Shrink Small Outline Package) that is suitable for space-constrained applications.

Key Features

  • High Speed: The LM7322MM boasts a high slew rate and bandwidth which makes it ideal for fast signal processing applications. This ensures minimal signal delay and high accuracy in transient response.
  • Low Distortion: With its low distortion characteristics, the LM7322MM is well-suited for audio and other high-fidelity applications where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing which increases the dynamic range in single or split supply applications.
  • Wide Supply Range: It can operate from a wide supply range, accommodating various levels of power supplies and making it versatile for different electronic circuit designs.
  • Low Power Consumption: Despite its high-speed capabilities, the LM7322MM is designed for low power consumption, which is beneficial for portable and battery-powered devices.

Applications

The LM7322MM is a flexible op-amp that can be used in a multitude of applications, including:

  • Active filters
  • ADC (Analog to Digital Converter) buffer
  • DAC (Digital to Analog Converter) buffer
  • Audio processing
  • Signal conditioning
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM7322MM is built to meet the stringent requirements of industrial and commercial electronic devices. Its robust design ensures stable performance over a wide range of temperatures and operating conditions.

Conclusion

Whether you are designing a high-speed data acquisition system, an audio interface, or any other application requiring a fast, low-distortion operational amplifier, the LM7322MM from Texas Instruments is an excellent choice. Its combination of speed, precision, and low power consumption wrapped in a small package makes it a versatile component for modern electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6729 $50.1870
64+ $1.5671 $100.2944
100+ $1.5141 $151.4100
143+ $1.4083 $201.3869
185+ $1.3553 $250.7305
231+ $1.3024 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,117 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess