EN
  • EN
  • DE

LTC1474IS8-5#TRPBF

Part No LTC1474IS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002792-LTC1474IS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1474IS8-5#TRPBF CAD Model

Description

Product Overview: LTC1474IS8-5#TRPBF

The LTC1474IS8-5#TRPBF is a high-efficiency, low-power step-down DC/DC converter from Linear Technology, designed to meet the rigorous demands of power management within embedded systems. This product is highly sought after for its exceptional performance in converting higher voltages to a regulated 5V output with minimal energy loss, making it an ideal choice for battery-operated devices and portable applications.

Key Features

  • High Efficiency: The LTC1474IS8-5#TRPBF boasts an efficiency rating that allows for extended battery life in portable devices, ensuring reliable performance even under stringent power constraints.
  • Low Quiescent Current: With its ultra-low quiescent current, this DC/DC converter is perfect for applications that require long standby times, conserving power when the device is inactive.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various power sources and ensuring compatibility with a multitude of applications.
  • Fixed 5V Output: The LTC1474IS8-5#TRPBF delivers a stable 5V output, which is a common requirement for digital circuits and standard logic levels.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from damage due to overheating, ensuring longevity and reliability.

Applications

The LTC1474IS8-5#TRPBF is an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Handheld instruments
  • Mobile communications
  • Automotive power systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1474IS8-5#TRPBF is no exception. It is manufactured to the highest standards, ensuring both high performance and dependability. The device comes in a compact SO-8 package, which is ideal for space-constrained applications, while also providing robust protection against environmental factors.

In summary, the LTC1474IS8-5#TRPBF from Linear Technology is a top-tier DC/DC converter that offers an optimal blend of efficiency, power conservation, and versatility, making it a prime choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess