EN
  • EN
  • DE

XC2C32A

Part No XC2C32A
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Wide package availability including fine pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281493-XC2C32A
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C32A CAD Model

Description

The XC2C32A is a CoolRunner-II Complex Programmable Logic Device (CPLD) manufactured by Xilinx. It provides a flexible and efficient solution for a variety of logic applications, offering high performance and low power consumption.

Applications

  • Address decoding
  • I/O expansion
  • Glue logic
  • State machine implementation
  • Interface bridging
  • Power management control

Features

  • 32 Macrocells: Provides a sufficient number of logic cells for implementing moderately complex logic functions.
  • Global Clock Network: Distributes clock signals with minimal skew, ensuring synchronous operation.
  • In-System Programmability (ISP): Allows for easy reprogramming of the device without removing it from the circuit board.
  • Low Power Consumption: CoolRunner-II architecture minimizes power dissipation, making it suitable for battery-powered applications.
  • Fast Propagation Delay: Provides high-speed performance for time-critical applications.
  • Flexible I/O: Supports a wide range of I/O standards, allowing for easy interfacing with other devices.
  • Advanced Feature Set: Includes features like input transition detection and programmable slew rate control.

Benefits

  • Design Flexibility: Programmable logic allows for easy adaptation to changing design requirements.
  • Fast Time-to-Market: In-system programmability speeds up the development cycle.
  • Reduced Power Consumption: Low power operation extends battery life and reduces heat dissipation.
  • High Performance: Fast propagation delays ensure efficient operation in demanding applications.
  • Simplified Design: Flexible I/O and advanced features simplify circuit design.

Additional Details

The XC2C32A typically operates at 3.3V and is available in various package options, including TQFP and VQFP. It is programmed using a JTAG interface. The device's macrocells consist of AND-OR arrays and flip-flops, allowing for the implementation of complex logic functions. The global clock network ensures that clock signals are distributed evenly across the device, minimizing timing skew. This CPLD is a versatile and cost-effective solution for implementing custom logic functions in a wide range of applications, offering a balance of performance, flexibility, and power consumption.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess