The LTC1430ACS#TRPBF is a high-performance step-down switching regulator integrated circuit designed by Linear Technology for applications requiring efficient power conversion and management. This component is particularly suitable for portable devices, telecommunications, and industrial systems where extended battery life and reliability are critical.
Key Features
- High Efficiency: Capable of converting input voltages up to 36V down to a lower output voltage with high efficiency, making it ideal for battery-operated devices.
- Adjustable Output: The output voltage can be set from 1.25V to a maximum determined by the input voltage, providing flexibility across different applications.
- Burst Mode® Operation: Offers low quiescent current, enhancing efficiency at light loads and extending battery life.
- Synchronous Rectification: Features internal synchronous rectification, which improves efficiency by reducing power loss in the diode.
- High Switching Frequency: Operates at a switching frequency of up to 150kHz, allowing the use of small, low-cost inductors and capacitors.
- Thermal Protection: Comes with built-in thermal shutdown to protect the device under overheating conditions.
- Current Mode Control: Provides excellent line and load transient response.
Applications
- Portable Electronics
- Telecommunications Equipment
- Industrial Systems
- Computer Peripherals
- Networking Devices
Product Details
The LTC1430ACS#TRPBF is packaged in a 16-lead narrow SOIC package, offering a compact solution for space-constrained applications. It is designed for surface-mount technology (SMT), which allows for efficient assembly and integration into various electronic systems. The product is also available in tape and reel packaging, denoted by the suffix 'TRPBF,' which facilitates automated manufacturing processes.
With its robust feature set and Linear Technology's reputation for quality, the LTC1430ACS#TRPBF is an excellent choice for designers looking to implement a reliable and efficient power management solution in their next project.