EN
  • EN
  • DE

ATA5276M-PGQW

Part No ATA5276M-PGQW
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description IC Xmitter 125KHZ Tpm 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 960952-ATA5276M-PGQW
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5276M-PGQW CAD Model

Description

The ATA5276M-PGQW is a sophisticated multi-channel RF receiver from Microchip Technology, designed to cater to the evolving needs of the automotive and smart control markets. Engineered with precision, this device is a testament to Microchip's commitment to providing innovative and reliable solutions for complex applications.

Key Features

  • Multi-Channel Receiver: The ATA5276M-PGQW supports multiple frequency channels, enabling it to operate efficiently in diverse environments and applications.
  • High Sensitivity: With its exceptional sensitivity, this receiver ensures reliable performance even in scenarios with weak signal strength, making it ideal for long-range communication requirements.
  • Low Power Consumption: Designed to be energy-efficient, the device is suitable for battery-operated systems, helping to extend the battery life of the applications it's used in.
  • Integrated Features: The receiver comes with an array of integrated features such as a voltage regulator and a frequency mixer, which simplifies system design and reduces external component count.
  • Robust Interference Handling: It boasts strong interference rejection capabilities, ensuring stable operation in the presence of noise and other RF disturbances.

Applications

The ATA5276M-PGQW is versatile and can be used in a variety of applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Telematics and vehicle tracking
  • Wireless control systems for home and industrial automation

Technical Specifications

This receiver is built to meet the stringent requirements of the automotive industry, offering robust performance and durability. It operates over a broad temperature range and is packaged in a PG-QFN (Plastic Gull Wing Quad Flat No-leads) package, which is not only space-efficient but also amenable to automated assembly processes.

Quality and Support

Microchip Technology provides comprehensive technical support for the ATA5276M-PGQW, including detailed datasheets, application notes, and customer service. With a reputation for quality and reliability, Microchip ensures that their products meet the highest industry standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess