EN
  • EN
  • DE

LTC1430CS8#PBF

Part No LTC1430CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V, Adj
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112805-LTC1430CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1430CS8#PBF CAD Model

Description

The LTC1430CS8#PBF is a high-performance, step-down switching regulator designed and manufactured by Linear Technology, which is now part of Analog Devices. This component is a part of their extensive range of power management solutions, renowned for their reliability and efficiency.

Key Features

  • Output Voltage: The LTC1430CS8#PBF provides an adjustable output voltage, which can be set from 1.25V up to the input voltage, ensuring versatility for a range of applications.
  • High Efficiency: With its advanced design, this switching regulator offers high efficiency, which is crucial for reducing heat dissipation and improving system performance.
  • Switching Frequency: The device operates at a fixed frequency of 150kHz, providing a good balance between efficiency and component size, simplifying the design of compact power supplies.
  • Current Mode Operation: The current mode control provides excellent line and load transient response, making it suitable for applications that demand a stable power supply under varying conditions.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and a soft-start function to prevent inrush current at startup.
  • Package: The LTC1430CS8#PBF comes in an 8-lead SOIC package, which is widely used and suitable for space-constrained applications.

Applications

The LTC1430CS8#PBF is ideal for a broad range of applications, including but not limited to:

  • Portable Devices
  • Telecommunications
  • Computing Systems
  • Industrial Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1430CS8#PBF meets the highest standards of performance and reliability. With the PBF (lead-free) designation, this product complies with RoHS standards, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0222 $66.1332
13+ $9.0437 $117.5681
20+ $8.7607 $175.2140
28+ $8.4789 $237.4092
36+ $8.1959 $295.0524
48+ $7.3481 $352.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess