EN
  • EN
  • DE

LTC1431IS8#TR

Part No LTC1431IS8#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303131-LTC1431IS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1431IS8#TR CAD Model

Description

LTC1431IS8#TR - Voltage Comparator with Integrated Reference from Linear Technology

The LTC1431IS8#TR is a high-performance, precision voltage comparator with an integrated reference, designed and manufactured by Linear Technology. This device is part of a family of micropower voltage comparators that offer a range of features for various applications requiring voltage monitoring and control. The LTC1431IS8#TR is housed in an 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • Integrated Reference: The LTC1431IS8#TR includes a precise 1.182V reference voltage, which is stable over temperature and supply variations, ensuring reliable operation in different environments.
  • Adjustable Threshold: Users can set the threshold voltage by connecting external resistors to the reference input, allowing for flexible configuration tailored to specific system requirements.
  • Low Power Consumption: With its micropower design, the LTC1431IS8#TR is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 11V, accommodating a variety of power supply configurations.
  • Output Stage: The comparator features an open-collector output stage that allows for direct interfacing with a variety of loads and provides the capability to wire-OR multiple outputs.
  • Temperature Range: The LTC1431IS8#TR is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperature conditions.

Applications

The LTC1431IS8#TR is ideal for various applications, including:

  • Battery Management Systems
  • Power Supply Control
  • Threshold Detection and Monitoring
  • Window Comparators
  • Portable Equipment
  • Automotive Electronics

With its precision voltage reference and comparator in one package, the LTC1431IS8#TR offers a compact, reliable solution for designers looking to implement voltage level detection and control in their systems. Its low power consumption and wide operating temperature range make it a versatile choice for a vast array of electronic applications.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess