EN
  • EN
  • DE

LTC1434CGN#PBF

Part No LTC1434CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 0.45A 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.19V (3.3V, 5V)
Maximum Output Voltage 12V
Output Current 450mA
Frequency - Switching Up to 700kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 119146-LTC1434CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1434CGN#PBF CAD Model

Description

Product Overview: LTC1434CGN#PBF

The LTC1434CGN#PBF is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver precision voltage regulation in a wide range of applications. This device is ideal for systems requiring a stable and reliable power supply, with its ability to provide up to 500mA of output current and a low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is small.

Key Features

  • Output Current: Capable of delivering up to 500mA, making it suitable for a variety of medium-power applications.
  • Low Dropout Voltage: Ensures efficient operation by maintaining regulation with minimal input-to-output voltage differential.
  • Adjustable Output: Users can set the output voltage from 1.24V to 20V via external resistors, providing flexibility for different voltage requirements.
  • Stable with Low ESR Capacitors: The LTC1434CGN#PBF remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its safety and longevity.
  • Overcurrent Protection: Built-in current limit provides protection against excessive current draw, which can prevent damage to the regulator and the powered device.

Applications

Due to its versatile nature and robust feature set, the LTC1434CGN#PBF is suitable for a range of applications, including:

  • Portable Devices
  • Microprocessor Supply Regulation
  • Industrial Power Supplies
  • Automotive Electronics
  • Battery-Powered Equipment

Package and Quality

The LTC1434CGN#PBF is offered in a 16-lead narrow SSOP package, which is compact and suitable for space-constrained applications. The product is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperature conditions. With Linear Technology's commitment to high-quality components, this regulator is a dependable choice for precision power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.4931 $60.4931
3+ $49.6361 $148.9083
4+ $48.0850 $192.3400
5+ $46.5338 $232.6690
7+ $44.9826 $314.8782
9+ $40.3291 $362.9619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess