EN
  • EN
  • DE

LTC1435AIG#PBF

Part No LTC1435AIG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 138kHz Automotive 16-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781947-LTC1435AIG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1435A
Introduction Date July 22, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1435AIG#PBF CAD Model

Description

The LTC1435AIG#PBF is a robust and efficient synchronous step-down switching regulator designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This device is engineered to convert higher input voltages to lower output voltages with high efficiency, making it an ideal choice for a wide range of power supply applications.

Key Features:

  • High Efficiency: The LTC1435AIG#PBF boasts high efficiency, which is critical for reducing power loss and heat generation, thereby improving system reliability and performance.
  • Wide Input Voltage Range: This regulator is designed to operate over a broad input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • Synchronous Operation: Its synchronous operation allows for the use of low-resistance N-channel MOSFETs, which further enhances efficiency by minimizing conduction losses.
  • Adjustable Switching Frequency: The LTC1435AIG#PBF features an adjustable switching frequency, which provides flexibility in optimizing the regulator for efficiency, performance, and component size.
  • Stable with Ceramic Capacitors: The ability to remain stable with ceramic output capacitors not only improves transient response but also allows for a more compact power supply design.
  • Low Dropout Operation: Its low dropout capability ensures continued regulation and performance even when the input-to-output voltage differential is minimal.

Applications:

  • Portable Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Automotive Power Systems

The LTC1435AIG#PBF is packaged in a compact 28-lead SSOP, making it suitable for space-constrained applications. Its robust design includes features such as over-temperature protection and short-circuit protection, which safeguard the device and the system it powers. Whether it's for portable devices or stationary electronic systems, the LTC1435AIG#PBF from Linear Technology is an exemplary solution for efficient power management.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess