EN
  • EN
  • DE

MAX1489ECPD

Part No MAX1489ECPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 14DIP / ±15kV ESD-Protected, Quad, Low-Power RS-232 Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 1.11V
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Part Number Series MAX1489
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813595-MAX1489ECPD
Ultra Librarian 3D Model Ultra Librarian MAX1489ECPD CAD Model

Description

Maxim Integrated MAX1489ECPD Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX1489ECPD from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide reliable data transmission over long distances and in electrically noisy environments. The MAX1489ECPD is specifically engineered to limit the slew rate of the driver to reduce the likelihood of electromagnetic interference (EMI) and reflections, making it an ideal solution for industrial applications, such as factory automation, HVAC systems, and process control networks.

Featuring a quarter-unit-load receiver input impedance, the MAX1489ECPD allows up to 128 transceivers on the bus, which significantly increases the flexibility and scalability of network architectures. With its wide common-mode voltage range, the device is capable of handling multi-point applications over long cable runs.

One of the key characteristics of the MAX1489ECPD is its low-power operation. The device operates from a single 5V supply, and its low quiescent current makes it suitable for power-sensitive applications. The transceiver also includes a shutdown mode that reduces the supply current to a mere 0.1µA, further conserving power when the device is not in active use.

The MAX1489ECPD features thermal shutdown and short-circuit protection, ensuring robust performance and reliability. The driver is protected against faults on the data lines, and the receiver can handle ±30V input levels, even with the power supply off, providing additional system-level protection.

Available in a compact 14-pin DIP package, the MAX1489ECPD is easy to integrate into existing designs. Its pin-compatible upgrades and industry-standard footprint make it a versatile choice for designers looking to improve their communication systems.

In summary, the Maxim Integrated MAX1489ECPD transceiver offers a combination of low-power consumption, high-reliability, and robust data transmission capabilities, making it an excellent choice for a wide range of RS-485/RS-422 applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess