EN
  • EN
  • DE

MAX491CSE

Part No MAX491CSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704320-MAX491CSE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX491CSE CAD Model

Description

Maxim Integrated MAX491CSE: Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX491CSE from Maxim Integrated is a robust and efficient transceiver module designed for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission in multi-point networks while maintaining low power consumption and reduced electromagnetic interference (EMI) through its slew-rate-limited driver.

This transceiver is capable of operating at speeds up to 2.5Mbps, making it suitable for a wide array of applications that require fast and reliable communication over long cable runs. The MAX491CSE is particularly well-suited for industrial environments where noise immunity and data integrity are of paramount importance.

Key Features:

  • Electrical Specifications: The MAX491CSE operates from a single 5V supply and features a quiescent current of only 300µA, making it an energy-efficient solution for battery-powered applications.
  • Slew-Rate Limiting: The controlled driver slew rates help to reduce EMI and minimize reflections caused by improperly terminated cables, thereby enhancing data transmission reliability.
  • Half-Duplex Communication: This device supports bidirectional communication on a single twisted-pair, allowing for the reduction of cabling costs and complexity.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a logic-high output if the input is open circuit, shorted, or idle (no signal present), ensuring the system remains in a safe state under fault conditions.
  • Extended Temperature Range: The MAX491CSE is designed to operate over the industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • ESD Protection: It includes integrated protection against electrostatic discharge (ESD) events, with ±15kV ESD protection on the transceiver's bus pins.

The MAX491CSE is available in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. It is also fully compliant with the TIA/EIA-485-A standard and can be used in a variety of applications, including industrial control systems, networked security systems, building automation, and other data communication tasks requiring high-speed, differential signaling.

With its combination of high-speed operation, low-power consumption, and robust protection features, the MAX491CSE from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-485/RS-422 communication in their projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess