EN
  • EN
  • DE

MPC82E52AE

Part No MPC82E52AE
Manufacturer Megawin
Description 8-bit micro-controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Megawin
Win Source Part Number 1226354-MPC82E52AE
Manufacturer Homepage www.megawin.com.tw/megawin_EN/Index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC82E52AE CAD Model

Description

The MPC82E52AE is a microcontroller manufactured by Megawin. It's based on the enhanced 8051 architecture, offering a balance of performance, features, and cost-effectiveness. It is often used in embedded control applications.

Applications

  • Industrial control systems
  • Motor control
  • Consumer electronics
  • Security systems
  • Data acquisition systems

Features

  • 8051 Core: Enhanced 8051 instruction set compatible.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Timers/Counters: Multiple timers and counters for timing and event counting.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • PWM: Pulse-width modulation outputs for controlling motors and other analog devices.
  • ADC: Analog-to-digital converter for converting analog signals to digital data.

Benefits

  • Cost-effective solution: Provides a balance of performance and features at a competitive price.
  • Easy to use: Familiar 8051 architecture simplifies development.
  • Flexible: Wide range of peripherals allows for a variety of applications.
  • Integrated memory: On-chip flash and SRAM reduce external component count.
  • Reliable: Robust design ensures reliable operation in harsh environments.

Additional Details

The MPC82E52AE microcontroller is designed for embedded applications requiring a compact and cost-effective solution. The integrated flash memory eliminates the need for external memory chips, reducing board space and cost. The UART, SPI, and I2C serial interfaces allow the microcontroller to communicate with a wide range of peripherals, such as sensors, displays, and other microcontrollers. The general-purpose input/output pins can be configured as either inputs or outputs, providing flexibility in interfacing with external devices. The PWM outputs can be used to control the speed of motors, dim LEDs, or generate other analog signals. The ADC can be used to convert analog signals from sensors into digital data that can be processed by the microcontroller. Specific operating voltage varies, but it is commonly 3.3V or 5V. The speed of the microcontroller is determined by the clock frequency. The instruction set is generally compatible with standard 8051, but includes enhancements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess