EN
  • EN
  • DE

L78L18ACD13TR

Part No L78L18ACD13TR
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194562-L78L18ACD13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L18ACD13TR CAD Model

Description

STMicroelectronics L78L18ACD13TR Voltage Regulator

The L78L18ACD13TR is a fixed output voltage regulator from STMicroelectronics, designed to offer a stable 18V output from a wide input voltage range. This product is part of the L78L series, which is renowned for its reliability and efficiency in various electronic applications.

Key Features

  • Output Voltage: Precisely regulated 18V output, making it suitable for a multitude of electronic circuits that require a consistent voltage level.
  • Output Current: Capable of delivering up to 100mA of output current, which is ideal for low power consumption devices.
  • Package: The device comes in a compact DPAK (TO-252) surface-mount package, which is not only space-saving but also facilitates efficient heat dissipation.
  • Thermal Overload Protection: Integrated thermal overload protection ensures that the device remains safe from damage even under conditions of excessive power or temperature.
  • Short Circuit Protection: Offers robust short circuit protection, thereby safeguarding the regulator and the connected components from potential damage due to short circuits.
  • Low Dropout Voltage: The L78L18ACD13TR operates with a low dropout voltage, enhancing the efficiency of the system by minimizing the voltage difference between the input and output.
  • No External Components Required: The regulator is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

This voltage regulator is versatile and can be employed in a variety of applications, including:

  • Power Supplies
  • Battery-Powered Devices
  • Consumer Electronics
  • Telecommunication Equipments
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is a leader in the semiconductor industry, and the L78L18ACD13TR voltage regulator is a testament to the company's commitment to quality. With over-temperature shutdown and current limiting features, this component is designed for long-term reliability, ensuring stable performance in a wide range of environmental conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess