Maxim Integrated MAX1483EESA+ - RS-485/RS-422 Transceiver
The MAX1483EESA+ from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication applications. This integrated circuit is engineered to deliver reliable, high-speed data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation systems.
Encased in a compact 8-pin SOIC package, the MAX1483EESA+ operates over a wide 5V supply range and features a low quiescent current, which is particularly beneficial for power-sensitive applications. The device supports data rates up to 2.5Mbps, allowing for efficient data communication in systems that require high throughput.
One of the key features of the MAX1483EESA+ is its fail-safe feature that ensures a logic-high receiver output if the receiver inputs are open or shorted. This feature enhances the reliability of the communication system by providing a known output state when input conditions are indeterminate.
The device also includes protection against hot-plugging, which prevents glitches on the bus during power-up or live insertion. Additionally, the transceiver has built-in protection against electrostatic discharge (ESD) up to ±15kV using the Human Body Model, safeguarding the device from common static electricity damage.
For improved noise immunity, the MAX1483EESA+ features a 1/4-unit-load receiver input impedance, allowing up to 128 transceivers on the bus. This high fan-out capability is particularly useful in complex networks that require multiple nodes. The transceiver's differential signaling provides robust communication in environments with high electromagnetic interference (EMI).
Overall, the Maxim Integrated MAX1483EESA+ RS-485/RS-422 transceiver is a versatile and robust solution for applications that demand reliable data transmission. Its combination of high-speed operation, fail-safe receiver, ESD protection, and high node count support makes it an excellent choice for designers seeking to implement an efficient and durable communication system.
- Product Category: Interface - Drivers, Receivers, Transceivers
- Manufacturer: Maxim Integrated
- Part Number: MAX1483EESA+
- Package/Case: 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40°C to +85°C
- RoHS: Compliant