EN
  • EN
  • DE

MAX20743EPL+

Part No MAX20743EPL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 35A 15FCQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 35A 15-VFQFN, FCQFN
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 15-VFQFN, FCQFN
Case / Package 15-FCQFN (8x4.15)
Family Name MAX20743
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925251-MAX20743EPL+
Ultra Librarian 3D Model Ultra Librarian MAX20743EPL+ CAD Model

Description

Maxim Integrated MAX20743EPL+ Power Module

The MAX20743EPL+ is a high-performance, step-down power module from Maxim Integrated that combines a highly efficient switch-mode power supply with integrated inductors. It is designed to provide a compact, efficient, and reliable power solution for a wide range of applications, including communications, networking, industrial, and portable devices.

This power module is capable of delivering up to 3A of continuous current with a wide input voltage range of 4.5V to 16V, making it highly versatile for different system designs. The output voltage is adjustable from 0.6V to 5.5V, allowing designers to use it for various low-voltage applications that require precise regulation.

The MAX20743EPL+ boasts an impressive efficiency level, which is achieved through its advanced control scheme and the use of high-quality internal components. The module's high efficiency not only reduces power loss but also minimizes heat generation, thereby enhancing system reliability and performance. Furthermore, the compact encapsulated package (LGA-EP) helps to simplify the design process by reducing the need for additional external components and simplifying the thermal management of the system.

With features such as soft-start, overcurrent protection, and thermal shutdown, the MAX20743EPL+ ensures that your system operates safely under various conditions. The module also includes a power-good indicator, which provides a real-time signal about the status of the output voltage, enabling system monitoring and diagnostics.

For design flexibility, the MAX20743EPL+ is equipped with frequency synchronization and spread spectrum capability, which helps to reduce electromagnetic interference (EMI), a critical consideration for applications sensitive to noise. This makes the module an excellent choice for designs that must comply with strict EMI and EMC standards.

In summary, the Maxim Integrated MAX20743EPL+ power module is a highly integrated, efficient, and versatile solution that simplifies the design of power supply circuits. Its robust feature set and compact form factor make it an ideal choice for designers looking to enhance their products with a reliable and high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3403 $50.0418
15+ $6.8434 $102.6510
23+ $6.6295 $152.4785
32+ $6.4157 $205.3024
41+ $6.2018 $254.2738
54+ $5.5602 $300.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,068 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess