EN
  • EN
  • DE

LTC3450EUD#TR

Part No LTC3450EUD#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724763-LTC3450EUD#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3450EUD#TR CAD Model

Description

Product Overview: LTC3450EUD#TR

The LTC3450EUD#TR is a high-performance, versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of portable electronic devices. This compact, efficient, and reliable solution is ideal for applications requiring multiple power rails and high efficiency.

Key Features

  • Adjustable Output Voltage: The LTC3450EUD#TR provides an adjustable output voltage range, which allows designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its advanced design, this PMIC boasts high efficiency, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Low Noise Operation: The device is engineered to minimize noise, an important aspect for sensitive electronic applications such as RF or audio devices.
  • Multiple Operating Modes: It features automatic shifting between Burst Mode operation and synchronous operation, optimizing efficiency based on load conditions.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Small Package: The LTC3450EUD#TR comes in a compact QFN package, which is highly suitable for space-constrained applications.

Applications

The versatility of the LTC3450EUD#TR makes it an excellent choice for a wide range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • GPS Devices
  • Digital Cameras
  • Portable Media Players

Product Specifications

The LTC3450EUD#TR operates over a wide input voltage range and features a programmable switching frequency that allows optimization between efficiency and external component size. The device's synchronous rectification contributes to its high efficiency, while its current mode operation provides excellent transient response and eases loop stabilization.

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC3450EUD#TR meets stringent standards for reliability and performance. The product is available in tape and reel packaging, making it suitable for automated mass production processes.

In summary, the LTC3450EUD#TR from Linear Technology is a highly integrated and efficient solution for power management in portable devices, combining performance, flexibility, and reliability in a small form factor.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8085 $58.0850
25+ $4.7655 $119.1375
38+ $4.6165 $175.4270
52+ $4.4675 $232.3100
67+ $4.3185 $289.3395
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess