EN
  • EN
  • DE

LTC1435AIG#TR

Part No LTC1435AIG#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0602+
Reference case SSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719154-LTC1435AIG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1435AIG#TR CAD Model

Description

The LTC1435AIG#TR is a robust synchronous step-down switching regulator designed by Linear Technology to provide high-efficiency power conversion. This device is ideal for applications requiring a compact, high-performance solution to convert a higher voltage to a lower voltage with minimal heat generation.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC1435AIG#TR ensures minimal power loss during the voltage conversion process, making it suitable for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of voltage levels to be achieved, providing versatility for different applications.
  • High Switching Frequency: With a switching frequency of up to 500kHz, this regulator allows for smaller external components, resulting in a compact power supply design.
  • Powerful Drive Capability: It can drive large MOSFETs, which means it can handle higher current applications with ease.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.

Applications

The LTC1435AIG#TR is suitable for a wide range of applications, including:

  • Portable Computers
  • Telecommunications Equipment
  • DC/DC Converters
  • Industrial Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1435AIG#TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device comes in a 28-lead SSOP package that is RoHS compliant, ensuring it meets current environmental standards.

Ordering Information

The LTC1435AIG#TR is available in tape and reel format, denoted by the '#TR' suffix, facilitating automated manufacturing processes. This product is designed for those who require a reliable and efficient voltage regulation solution in a high-volume production environment.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess