The EGP50C is a glass passivated junction rectifier manufactured by General Semiconductor. It is designed for general-purpose rectification applications. The glass passivation technique enhances the device's stability and reliability, making it suitable for demanding environments.
Applications
- General-purpose power rectification
- Power supplies
- Inverters
- DC-DC converters
- Freewheeling diode applications
Features
- Glass passivated junction for reliability
- High current capability
- Low forward voltage drop
- High surge current capability
- Standard DO-201AD package
Benefits
- Provides stable and reliable rectification
- Enables efficient power conversion
- Minimizes power losses
- Offers robustness against transient surges
- Simplifies circuit design with a standard package
Specifications (Typical)
- Maximum Repetitive Reverse Voltage (Vrrm): 150V (This can vary; refer to the datasheet)
- Maximum Average Forward Rectified Current (If(AV)): 5.0A (This can vary; refer to the datasheet)
- Forward Voltage (Vf): Approximately 1.0V at If = 5.0A
- Maximum Surge Current (Ifsm): 200A
- Operating Temperature: -65°C to +150°C
- Package: DO-201AD
Note: Always refer to the official General Semiconductor datasheet for precise specifications and application guidelines. As this is an End-of-Life product, availability may be limited.