EN
  • EN
  • DE

LTC1436AIGN-PLL#TRPBF

Part No LTC1436AIGN-PLL#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781955-LTC1436AIGN-PLL#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1436AIGN-PLL#TRPBF
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1436AIGN-PLL#TRPBF CAD Model

Description

Product Overview: LTC1436AIGN-PLL#TRPBF

The LTC1436AIGN-PLL#TRPBF is a high-performance, low-noise, dual-phase synchronous step-down switching regulator controller produced by Linear Technology. This advanced component is specifically designed for precision voltage regulation in a variety of demanding applications, including telecommunications, networking equipment, and industrial systems.

This controller operates over a wide input voltage range and provides a dual-phase operation, which reduces the required input and output capacitance and allows for the use of smaller inductors compared to single-phase solutions. The dual-phase operation also helps in spreading the heat evenly across the PCB, enhancing the thermal performance of the overall system.

Key Features:

  • Wide Input Voltage Range: The LTC1436AIGN-PLL#TRPBF is designed to accommodate a broad range of input voltages, making it versatile for various power supply configurations.
  • Dual-Phase Operation: This feature ensures efficient power conversion with reduced ripple, improved transient response, and lower electromagnetic interference (EMI).
  • Precision Voltage Regulation: The device maintains tight control over output voltage, ensuring stable operation for sensitive electronic components.
  • Low Noise Operation: It is engineered to minimize noise, which is crucial for applications that demand a clean power supply.
  • Adjustable Switching Frequency: Users can set the optimal switching frequency for their application, balancing efficiency and component size.
  • Power Good Output: This signal provides a system-level indication of the regulator's status, which is useful for power sequencing and monitoring.

Applications:

  • Telecommunication and Networking Equipment
  • Industrial Systems
  • Computing Platforms
  • High-Density Power Distribution Systems

Linear Technology's LTC1436AIGN-PLL#TRPBF is offered in a robust 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. With its advanced features and reliable performance, this switching regulator controller is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess