EN
  • EN
  • DE

LTC1438IG-ADJ

Part No LTC1438IG-ADJ
Manufacturer Linear Technology
Description Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207544-LTC1438IG-ADJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1438IG-ADJ CAD Model

Description

LTC1438IG-ADJ Product Overview

The LTC1438IG-ADJ is a high-performance, dual-phase synchronous step-down switching regulator controller from Linear Technology, designed to deliver precision output voltage regulation for a wide range of applications. This versatile controller is well-suited for systems that require efficient power conversion with minimal heat generation.

Key Features

  • Adjustable Output Voltage: The LTC1438IG-ADJ offers an adjustable output voltage feature, which allows designers to set the desired voltage level to meet specific application requirements, ensuring flexibility and precision in power management.
  • Dual-Phase Operation: The dual-phase operation reduces input and output ripple, improves transient response, and allows for the use of smaller and lower cost capacitors and inductors, resulting in a more compact and cost-effective power supply design.
  • High Efficiency: With its synchronous rectification topology, the LTC1438IG-ADJ achieves high conversion efficiency, which is crucial for reducing power losses and improving system reliability.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various supply voltages and making it suitable for a diverse array of applications, from portable devices to industrial systems.
  • Robust Protection Features: The LTC1438IG-ADJ is equipped with a comprehensive set of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The LTC1438IG-ADJ is ideal for use in multiple applications such as:

  • Telecommunications equipment
  • Portable computers and devices
  • Networking equipment
  • Industrial systems
  • DC/DC converter modules

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1438IG-ADJ meets the highest standards of reliability and performance. Packaged in a 28-lead SSOP, this device is designed to withstand harsh industrial environments and is characterized by its robustness and long-term dependability.

In summary, the LTC1438IG-ADJ from Linear Technology is a sophisticated and reliable choice for designers who require a high-efficiency, dual-phase synchronous step-down regulator with adjustable output voltage capabilities. Its comprehensive protection features and wide input voltage range make it a versatile solution for a broad spectrum of power management challenges.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess