EN
  • EN
  • DE

LTC1440IS8

Part No LTC1440IS8
Manufacturer Linear Technology
Description Ultralow Power Single/Dual Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207551-LTC1440IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1440IS8 CAD Model

Description

Overview of LTC1440IS8 from Linear Technology

The LTC1440IS8 is a high-precision, low-power comparator manufactured by Linear Technology, designed for applications requiring extended battery life and precise voltage monitoring. This device is housed in a compact 8-lead SO package, making it suitable for space-constrained applications.

Key Features

  • Ultra-Low Power Consumption: The LTC1440IS8 is optimized for systems where power efficiency is critical. It boasts a quiescent current of only 4µA, which is significantly lower than that of many competing comparators. This feature helps to prolong battery life in portable devices.
  • Precision Voltage Comparator: With a built-in reference voltage of 1.182V and an accuracy of 1.5%, the LTC1440IS8 ensures reliable and precise voltage comparison, which is vital for maintaining system stability and performance.
  • Adjustable Threshold: The comparator threshold can be adjusted via external resistors, providing flexibility to set the voltage level according to specific application requirements.
  • Internal Hysteresis: The LTC1440IS8 includes internal hysteresis which helps to prevent output chatter and ensures stable operation even in the presence of noise.
  • Push-Pull Output: This device features a push-pull output stage capable of driving loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Wide Operating Temperature Range: The LTC1440IS8 operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LTC1440IS8 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered systems
  • Threshold detectors and system monitors
  • Portable medical devices
  • Industrial control systems
  • Low-power handheld devices

In conclusion, the LTC1440IS8 from Linear Technology is a robust, high-precision comparator that offers excellent power efficiency and flexibility, making it an ideal choice for designers looking to enhance the performance and longevity of their battery-operated and portable devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess