EN
  • EN
  • DE

LTC1452IS8

Part No LTC1452IS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207582-LTC1452IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1452IS8 CAD Model

Description

Product Overview: LTC1452IS8 from Linear Technology

The LTC1452IS8 is a precision, rail-to-rail voltage output 12-bit digital-to-analog converter (DAC) designed by Linear Technology, a leader in high-performance analog integrated circuits. This component is engineered to provide accurate and stable analog output from digital input signals, making it an ideal choice for a wide range of applications that require high-precision analog control.

Key Features

  • Resolution: 12-bit resolution ensures fine granularity in analog output, providing smooth and precise control for demanding applications.
  • Output Range: The DAC offers a rail-to-rail output range, which means it can output voltages from 0V up to the supply voltage, maximizing the dynamic range available in the system.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, making it versatile for use in both low-power and standard 5V systems.
  • Package: The LTC1452IS8 is available in an 8-lead SOIC package, which is suitable for surface-mount technology and occupies minimal space on a PCB.
  • Settling Time: With a fast settling time, the DAC quickly reaches its final output value after a change in the input data, which is critical for high-speed and real-time applications.
  • Interface: The device includes a simple 3-wire serial interface that is SPI and MICROWIRE compatible, making it easy to communicate with most microcontrollers and digital systems.

Applications

The LTC1452IS8 is designed for various applications that require high precision and stability in the analog output domain. These applications include:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Automotive systems

Reliability and Performance

Linear Technology's commitment to high-quality and reliable products is evident in the LTC1452IS8. The device is designed to perform consistently over its entire operating temperature range, ensuring reliable performance in even the most demanding conditions. With its combination of features and robust design, the LTC1452IS8 is an excellent choice for engineers looking for a high-performance DAC solution.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2880 $61.1520
8+ $12.5440 $100.3520
13+ $12.1520 $157.9760
18+ $11.7600 $211.6800
22+ $11.3680 $250.0960
30+ $10.1920 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess