EN
  • EN
  • DE

LTC1441IS8

Part No LTC1441IS8
Manufacturer Linear Technology
Description Ultralow Power Single/Dual Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207554-LTC1441IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1441IS8 CAD Model

Description

Overview of LTC1441IS8

The LTC1441IS8 is a high-precision dual comparator with an integrated voltage reference, crafted by Linear Technology to provide a reliable and accurate solution for voltage monitoring and signal detection applications. Designed to operate over a wide supply voltage range, this component is ideal for systems requiring precision voltage discrimination without the need for external components.

Key Features

  • Integrated Voltage Reference: The LTC1441IS8 comes with a 1.182V precision voltage reference, which ensures stable and accurate threshold settings for the comparators.
  • Dual Comparator: It houses two independent comparators, allowing for simultaneous monitoring of two different voltages or providing a window-comparator function.
  • Low Power Consumption: With a typical supply current of just 4µA, the LTC1441IS8 is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device can be powered from a supply voltage ranging from 2.7V to 11V, making it versatile for various circuit designs.
  • High Precision: It offers excellent accuracy with a low input offset voltage, ensuring reliable performance for precision applications.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents erratic output switching in the presence of noisy input signals.

Package and Applications

The LTC1441IS8 is housed in an 8-lead SOIC package, which is suitable for surface-mount technology and occupies minimal space on a printed circuit board. This compact footprint, combined with its precision and low power features, makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Voltage level monitoring
  • Window comparators
  • Threshold detectors
  • Portable instrumentation
  • System monitoring and control

Linear Technology's dedication to high-quality and high-performance components is evident in the LTC1441IS8, making it a go-to choice for engineers and designers looking for a reliable voltage comparison solution.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6627 $60.6151
31+ $3.8258 $118.5998
47+ $3.7063 $174.1961
65+ $3.5867 $233.1355
84+ $3.4671 $291.2364
112+ $3.1085 $348.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess