EN
  • EN
  • DE

LTC1442CN8#PBF

Part No LTC1442CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 781968-LTC1442CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1442
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1442CN8#PBF CAD Model

Description

LTC1442CN8#PBF Ultra-Low Power Comparator by Linear Technology

The LTC1442CN8#PBF is a high-performance, ultra-low power dual comparator produced by Linear Technology, an analog technology company that is part of Analog Devices. This precision comparator is designed to operate with a single or dual supply voltage, making it highly versatile for a variety of electronic applications where power efficiency and accuracy are critical.

With a supply voltage range of 2.7V to 11V, or ±1.35V to ±5.5V for dual supplies, the LTC1442CN8#PBF provides designers with the flexibility to use it in systems with different power requirements. This component is particularly suitable for battery-powered systems due to its low power consumption, with a typical quiescent current of just 7µA per comparator, which helps to extend battery life in portable devices.

The LTC1442CN8#PBF features a fast response time with a typical propagation delay of 7µs, ensuring quick and reliable performance for systems that require high-speed signal processing. Additionally, it includes an internal voltage reference, further simplifying design and reducing external component count.

One of the key advantages of this comparator is its integrated latch function, which provides the capability to hold the output state until the latch is released. This feature is particularly useful in timing and logic applications where precise control of the output signal is necessary.

The LTC1442CN8#PBF is housed in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and preferred for through-hole mounting techniques. This package is robust and easy to handle, making it suitable for prototyping as well as production runs.

Overall, the LTC1442CN8#PBF from Linear Technology stands out for its low power consumption, integrated features, and versatility. It is an excellent choice for system designers looking to optimize their applications in terms of power efficiency without compromising on performance or functionality.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $7.0051
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Micrel
Lowest to $0.2645
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $1.0268
Micrel
Comparator with Reference
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2350 $51.4050
55+ $1.8339 $100.8645
85+ $1.7766 $151.0110
117+ $1.7193 $201.1581
151+ $1.6620 $250.9620
202+ $1.4900 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess