EN
  • EN
  • DE

LTC1445IDHD#PBF

Part No LTC1445IDHD#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP QD LP 1.221VREF 16-DFN / Comparator Quad ±5.5V/11V 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 16-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 781971-LTC1445IDHD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1445
Introduction Date January 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1445IDHD#PBF CAD Model

Description

LTC1445IDHD#PBF - Quad Comparator from Linear Technology

The LTC1445IDHD#PBF is a high-performance quad comparator manufactured by Linear Technology, now part of Analog Devices, which is renowned for its precision and reliability in various electronic applications. This device is designed to provide fast and accurate voltage comparison across four independent channels, making it an ideal choice for systems requiring multiple comparison points.

Constructed with Linear Technology's advanced processing techniques, the LTC1445IDHD#PBF offers a slew of features that enhance its performance. The comparator boasts a fast propagation delay, typically 7 microseconds, which ensures quick response times in critical applications. Its low power consumption is a significant advantage, making it suitable for battery-operated and portable devices where power efficiency is crucial.

The LTC1445IDHD#PBF operates with a single or dual supply voltage ranging from 2.7V to 7V, providing flexibility in various power environments. This allows the comparator to be easily integrated into both existing and new designs without the need for significant power supply modifications.

With an input voltage range that includes the negative supply, the LTC1445IDHD#PBF can handle signals near ground, which is particularly useful in single-supply operations. Additionally, the device features a unique input stage that maintains high impedance, minimizing loading on the input signal source and preserving signal integrity.

The LTC1445IDHD#PBF comes in a 16-lead DFN package, which is known for its small footprint and excellent thermal performance. This compact package makes it a suitable choice for space-constrained applications, while also providing robustness against harsh environmental conditions.

Applications for the LTC1445IDHD#PBF are diverse and include threshold detection, window comparators, A/D converters, zero-crossing detectors, and level shifting circuits. Its versatility and high performance make it an essential component for designers looking to enhance the accuracy and speed of their electronic systems.

Overall, the LTC1445IDHD#PBF from Linear Technology is a reliable and efficient solution for a wide range of voltage comparison needs, delivering precision, speed, and power efficiency in a compact package.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8045 $50.4810
44+ $2.3012 $101.2528
68+ $2.2293 $151.5924
93+ $2.1573 $200.6289
120+ $2.0854 $250.2480
161+ $1.8697 $301.0217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess