EN
  • EN
  • DE

LTC1448CS8

Part No LTC1448CS8
Manufacturer Linear Technology
Description Dual 12-Bit Rail-to-Rail Micropower DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207573-LTC1448CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1448CS8 CAD Model

Description

The LTC1448CS8 is a high-performance, dual 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision voltage outputs with a compact form factor. This integrated circuit is an ideal solution for applications requiring multiple DACs with minimal space usage and power consumption.

Key Features

  • Dual 12-Bit DACs: The LTC1448CS8 features two independent 12-bit DACs in one package, providing accurate and stable voltage outputs for critical applications.
  • Low Power Consumption: With a typical supply current of just 250µA, the LTC1448CS8 is optimized for battery-powered and power-sensitive applications.
  • Software Selectable Shutdown: Users can put the device into a low power shutdown mode via software, reducing the supply current to 0.4µA for further power savings.
  • Flexible Reference Inputs: The device supports both unbuffered and buffered reference inputs, giving designers the flexibility to choose the best reference source for their specific application needs.
  • Simple Serial Interface: The LTC1448CS8 utilizes a simple 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems.

Applications

The LTC1448CS8 is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Offset and Gain Adjustments
  • Portable Battery-Powered Instruments

Package and Reliability

Housed in a narrow 8-lead SO package, the LTC1448CS8 offers a space-efficient solution without compromising on performance. Linear Technology's commitment to high-quality manufacturing ensures that each DAC delivers reliable and consistent performance, making the LTC1448CS8 a trusted component for precision analog output tasks.

Conclusion

With its dual DAC configuration, low power consumption, and flexible interfacing options, the LTC1448CS8 from Linear Technology stands out as a powerful solution for designers looking to integrate accurate analog outputs into their systems. Its compact size and efficient operation make it an excellent choice for a multitude of electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6570 $68.2850
11+ $11.2058 $123.2638
16+ $10.8556 $173.6896
22+ $10.5054 $231.1188
29+ $10.1552 $294.5008
39+ $9.1046 $355.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess