EN
  • EN
  • DE

LTC1473CGN

Part No LTC1473CGN
Manufacturer Linear Technology
Description Dual PowerPathTM Switch Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207600-LTC1473CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1473CGN CAD Model

Description

The LTC1473CGN is a versatile dual power controller designed by Linear Technology to manage the power requirements of various electronic systems. This integrated circuit is particularly suitable for applications requiring efficient power distribution, power path selection, and seamless switch-over between power sources. It is a part of Linear Technology's extensive range of power management solutions that are known for their reliability and performance.

Key Features

  • Dual N-Channel MOSFET Synchronous Driver: The LTC1473CGN is equipped with a dual N-channel MOSFET synchronous driver that ensures efficient power conversion and reduced power loss, making it suitable for high-efficiency applications.
  • Automatic Switching: It can automatically switch between two power sources, providing uninterrupted power supply to the load. This feature is critical for systems that require a backup power source or for applications that involve battery management.
  • Low Quiescent Current: The device has a low quiescent current, which helps in minimizing power consumption when the system is in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: The LTC1473CGN includes thermal protection features that prevent the IC from overheating, ensuring the safety and longevity of the electronic system.
  • Compact Packaging: Housed in a 16-lead narrow SSOP package, the LTC1473CGN is designed for space-constrained applications without compromising its functionality.

Applications

The LTC1473CGN is ideal for a wide range of applications such as:

  • Portable Devices
  • Redundant Power Supplies
  • Industrial Systems
  • Battery-Powered Equipment
  • Automotive Power Systems

Technical Specifications

The technical specifications of the LTC1473CGN include:

  • Operating Voltage Range: 4.5V to 18V
  • Low Quiescent Current: 50µA
  • Overcurrent and Short-Circuit Protection
  • Thermal Shutdown
  • Lead-Free and RoHS Compliant

This product from Linear Technology demonstrates a commitment to high performance and reliability, making it a preferred choice for designers looking to create robust power management systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1112 $50.5560
13+ $8.2963 $107.8519
19+ $8.0371 $152.7049
26+ $7.7778 $202.2228
34+ $7.5186 $255.6324
45+ $6.7408 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,054 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess