EN
  • EN
  • DE

LTC1474CS8

Part No LTC1474CS8
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207605-LTC1474CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian LTC1474CS8 CAD Model

Description

Product Overview: LTC1474CS8

The LTC1474CS8 is a high-efficiency, low-power step-down DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This component is ideal for portable battery-powered devices due to its low quiescent current and high conversion efficiency.

Key Features

  • High Efficiency: The LTC1474CS8 is capable of up to 96% conversion efficiency, which is crucial for maximizing battery life in portable applications.
  • Low Quiescent Current: With a quiescent current of just 10µA, this converter greatly reduces power consumption when in standby mode, further extending battery life.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 25V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.23V to the input voltage, allowing for a wide range of output voltages to be generated as per the requirements of the application.
  • Burst Mode® Operation: The LTC1474CS8 features Linear Technology’s proprietary Burst Mode operation, which maintains high efficiency at low output currents and further reduces quiescent current during light load conditions.
  • Compact Package: Housed in an 8-lead SO package, the LTC1474CS8 is compact and suitable for space-constrained applications.
  • Current Mode Operation: This control method provides excellent line and load transient response.

Applications

The LTC1474CS8 is well-suited for a variety of applications, particularly where battery life and efficiency are of paramount importance. These applications include but are not limited to:

  • Portable Computers
  • Cellular Telephones
  • Medical and Industrial Equipment
  • Handheld Instruments

Conclusion

With its high efficiency, low quiescent current, and versatile input and output voltage ranges, the LTC1474CS8 from Linear Technology is an excellent choice for designers looking to optimize power management in their portable and battery-powered applications. Its compact size and robust feature set make it a go-to solution for a wide array of electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3043 $56.5215
11+ $9.2754 $102.0294
17+ $8.9855 $152.7535
23+ $8.6957 $200.0011
30+ $8.4058 $252.1740
40+ $7.5362 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess