EN
  • EN
  • DE

LTC1475CS8-3.3

Part No LTC1475CS8-3.3
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207613-LTC1475CS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1475CS8-3.3 CAD Model

Description

Linear Technology LTC1475CS8-3.3 Power Controller

The LTC1475CS8-3.3 is a robust, high-efficiency power controller designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This product is tailored for applications that require precise power management and are sensitive to power efficiency and reliability.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for logic-level power supplies and other standard 3.3V applications.
  • Current Capability: It is capable of delivering up to 500mA of continuous output current, making it suitable for powering a wide range of small to medium-sized loads.
  • High Efficiency: The LTC1475CS8-3.3 offers high efficiency, which is crucial for battery-powered devices where power conservation is paramount.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the power controller remains efficient even when the input voltage is close to the output voltage, reducing power loss and heat generation.
  • Thermal Protection: Built-in thermal protection safeguards the device against damage due to overheating, enhancing the reliability and longevity of both the controller and the overall system.
  • Package: It comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LTC1475CS8-3.3 is versatile and can be used in various applications, including:

  • Portable devices
  • Handheld instrumentation
  • Battery-powered equipment
  • Embedded systems
  • Microprocessor power supplies

Reliability and Performance

With Linear Technology's commitment to high-quality products, the LTC1475CS8-3.3 is designed to meet the stringent requirements of modern electronic devices. Its ability to maintain stable operation over a wide range of temperatures and load conditions makes it an excellent choice for designers looking for a reliable power solution.

Overall, the LTC1475CS8-3.3 is a valuable component for any power-sensitive application where efficiency, reliability, and compactness are critical. Its combination of features ensures that it can meet the needs of a wide array of electronic systems, providing a stable and efficient power supply.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess