EN
  • EN
  • DE

LTC1475CS8-5#PBF

Part No LTC1475CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 5V 8SOIC / Conv DC-DC 3V to 18V Step Down Single-Out 5V 0.3A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 18V
Output Voltage 5V
Output Current 750mA (Switch)
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782000-LTC1475CS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1475
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1475CS8-5#PBF CAD Model

Description

Product Overview: LTC1475CS8-5#PBF from Linear Technology

The LTC1475CS8-5#PBF is a high-performance, low-dropout linear regulator designed by Linear Technology, now part of Analog Devices. This regulator offers an optimal solution for systems requiring a stable 5V power supply with a low voltage drop. It is housed in a compact SO-8 package, making it suitable for space-constrained applications.

With an output voltage of 5V, the LTC1475CS8-5#PBF can deliver up to 500mA of continuous output current. This robust regulator features a low dropout voltage, typically just 300mV at full load, which enhances its efficiency and allows for operation closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.

The LTC1475CS8-5#PBF boasts excellent thermal performance and stability, thanks to its advanced design and high-quality components. It also includes built-in protection features such as overcurrent and overtemperature protection, ensuring reliable operation and longevity of the device it powers. Additionally, the regulator has a low quiescent current, which is ideal for portable applications where power conservation is vital.

Engineers and designers will appreciate the ease of use of the LTC1475CS8-5#PBF. It requires minimal external components, which simplifies design and reduces the bill of materials. The regulator is compatible with ceramic capacitors, which are smaller and more reliable than electrolytic capacitors, further enhancing the compactness and reliability of the overall design.

Whether used in personal electronics, industrial controls, or automotive systems, the LTC1475CS8-5#PBF provides a dependable and efficient power solution. Its combination of low dropout performance, high output current capability, and protection features makes it a versatile choice for a wide range of applications.

Overall, the LTC1475CS8-5#PBF is a testament to Linear Technology's commitment to high-quality power management solutions. Its performance, compact size, and reliability make it an excellent choice for engineers looking to improve their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess