EN
  • EN
  • DE

LTC1475IS8

Part No LTC1475IS8
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207615-LTC1475IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1475IS8 CAD Model

Description

Linear Technology LTC1475IS8

The LTC1475IS8 is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, a brand renowned for its precision electronic components. This particular product offers a compact and efficient solution for power management in a wide range of applications, including portable devices, telecommunications, and industrial systems.

Key Features:

  • High Output Current: The LTC1475IS8 is capable of delivering up to 500mA of continuous output current, making it suitable for powering a variety of devices that require a stable and reliable power source.
  • Low Dropout Voltage: With a low dropout voltage of typically 0.28V at full load, it ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be set anywhere from 1.24V to 20V with an external resistor divider, providing flexibility to match the voltage requirements of different circuits.
  • Stable with Low ESR Capacitors: The LTC1475IS8 remains stable with low equivalent series resistance (ESR) ceramic capacitors, which reduces the size and cost of the overall power supply design.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from damage due to overheating.
  • Overcurrent Protection: The built-in current limit feature safeguards the regulator and the load from damage in the event of a fault condition or excessive power draw.

Package and Reliability:

The LTC1475IS8 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. Its industrial-grade design ensures reliable operation over a wide temperature range of -40°C to 85°C, making it an excellent choice for demanding environments.

Applications:

  • Portable Electronics
  • Wireless Modems and Communication Devices
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics

Overall, the LTC1475IS8 from Linear Technology is a versatile and robust power management solution that offers high performance and reliability for a diverse array of electronic applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.8442 $85.8442
2+ $70.4365 $140.8730
3+ $68.2351 $204.7053
4+ $66.0348 $264.1392
5+ $63.8334 $319.1670
7+ $57.2303 $400.6121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess