Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207623-LTC1481CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1481CS8 CAD Model

Description

LTC1481CS8 - Low Power RS485 Interface Transceiver

The LTC1481CS8 is a high-performance RS485/RS422 transceiver from Linear Technology, designed to facilitate reliable communication in industrial, networking, and data acquisition systems. This integrated circuit is housed in an 8-lead SOIC package, making it a compact solution for applications where space is at a premium.

Key Features

  • Low Power Operation: The LTC1481CS8 operates with very low current consumption, typically 250µA, allowing it to be used in power-sensitive applications.
  • Single 5V Supply: This transceiver operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of logic families.
  • High Speed: With its ability to support up to 2.5Mbps data rates, the LTC1481CS8 is suitable for high-speed data communication tasks.
  • Fail-Safe Receiver: The device ensures a high level of reliability with its fail-safe feature, which guarantees a known output state if the inputs are open or shorted.
  • Thermal Shutdown Protection: To prevent damage from overheating, the LTC1481CS8 includes thermal shutdown protection that disables the driver outputs when a preset temperature limit is exceeded.

Applications

  • Industrial Control Systems
  • Networked Devices (LAN/WAN)
  • Data Acquisition Systems
  • Security Systems
  • Building Automation

The LTC1481CS8 is characterized by its robustness and ease of use. It features driver differential outputs and receiver differential inputs, which are designed to operate for distances up to 4000 feet (1200 meters) and are compliant with the industry-standard EIA RS485 and RS422. The device also includes a driver and receiver enable function, providing additional flexibility and power conservation by allowing the transceiver to enter a low-power shutdown mode. With its combination of features, the LTC1481CS8 is an excellent choice for designers looking for a reliable, low-power interface transceiver for their RS485/RS422 communication needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6538 $53.5766
16+ $6.2801 $100.4816
25+ $6.0838 $152.0950
34+ $5.8876 $200.1784
44+ $5.6913 $250.4172
59+ $5.1026 $301.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 717 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention