EN
  • EN
  • DE

LTC1484CMS8

Part No LTC1484CMS8
Manufacturer Linear Technology
Description Low Power RS485 Transceiver with Receiver Fail-Safe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207635-LTC1484CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1484CMS8 CAD Model

Description

Product Overview: LTC1484CMS8 from Linear Technology

The LTC1484CMS8 is a robust, low-power differential line transceiver designed by Linear Technology, now part of Analog Devices, for high-speed data communication on balanced lines. It is part of the LTC1484 series, which is known for its reliability and efficiency in various industrial and telecommunications applications.

Key Features

  • Interface Type: RS485/RS422
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: MSOP-8
  • Data Rate: Up to 2.5Mbps
  • Low Power Shutdown Mode: Reduces power consumption when not in use
  • Driver Output Short-Circuit Protection: Ensures robustness against faults
  • Thermal Shutdown Protection: Prevents damage from overheating
  • Pin-Compatible with the LTC485: Easy upgrade path for existing designs

Applications

The LTC1484CMS8 is suitable for a wide range of applications that require high-speed data transmission with robust noise immunity. These include but are not limited to:

  • Industrial Control Systems
  • Networked Devices in Factory Automation
  • Instrumentation
  • Automotive Control Systems
  • Building Automation

Performance and Quality

Linear Technology's LTC1484CMS8 transceiver is built to deliver high performance and reliability. Its differential signaling allows for long cable runs and its low EMI emission makes it suitable for sensitive environments. The device also features high input impedance, allowing up to 32 transceivers on the bus, making it ideal for multi-point applications.

Ordering Information

For those interested in incorporating the LTC1484CMS8 into their designs, it is important to refer to the full datasheet for detailed specifications and to contact authorized distributors for pricing and availability.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1756 $62.1072
28+ $4.2469 $118.9132
43+ $4.1141 $176.9063
59+ $3.9813 $234.8967
76+ $3.8485 $292.4860
101+ $3.4500 $348.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess