EN
  • EN
  • DE
  • IT

LTC1485IS8#PBF

Part No LTC1485IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX DIFFERNTIAL BUS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 60mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124879-LTC1485IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1485IS8#PBF CAD Model

Description

Product Overview: LTC1485IS8#PBF

The LTC1485IS8#PBF is a high-speed differential bus transceiver designed by Linear Technology, now part of Analog Devices, to provide robust data communication on multipoint bus transmission lines. It is a part of the RS485/RS422 family, which is widely recognized for its reliable performance in industrial, networking, and telecom applications.

Key Features

  • Single 5V Supply: The device operates on a single 5V supply, making it compatible with a variety of systems and simplifying power management.
  • High Speed: Capable of data rates up to 2.5 Mbps, the LTC1485IS8#PBF is suitable for high-speed data communication requirements.
  • Low Power: With its low power consumption, it is an excellent choice for energy-sensitive applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from over-temperature conditions.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a high output state if the inputs are open or shorted.
  • Half-Duplex Configuration: This transceiver is designed for half-duplex communication, allowing for bidirectional communication on a single pair of wires.

Applications

The LTC1485IS8#PBF is versatile and can be used in a variety of applications such as:

  • Networked Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Systems
  • Telecommunications Equipment

Package and Quality

The LTC1485IS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device is designed with Linear Technology's high-quality standards, ensuring reliability and performance in demanding environments.

Environmental and Compliance

This product is RoHS compliant and meets several environmental standards, reflecting Linear Technology's commitment to reducing the ecological impact of its products.

In summary, the LTC1485IS8#PBF from Linear Technology is a robust, high-speed differential bus transceiver that offers a combination of performance, reliability, and energy efficiency, making it an ideal choice for a wide range of data communication applications.

You May Also Be Interested in

ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2295 $50.6065
17+ $5.9319 $100.8423
27+ $5.7466 $155.1582
36+ $5.5612 $200.2032
47+ $5.3758 $252.6626
63+ $4.8197 $303.6411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess