EN
  • EN
  • DE

LTC1494CS8

Part No LTC1494CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072003-LTC1494CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1494CS8 CAD Model

Description

LTC1494CS8 Low Power, Dual Precision Operational Amplifier

The LTC1494CS8 from Linear Technology is a high-precision dual operational amplifier (op-amp) that stands out for its low power consumption and compact SO-8 package. Designed to cater to applications that demand both accuracy and power efficiency, the LTC1494CS8 is an ideal choice for battery-powered systems, portable devices, and any circuit requiring minimal power draw without compromising on performance.

Key Features:

  • Low Power Consumption: The device features a typical quiescent current of just 50µA per amplifier, which is significantly lower than that of many competing op-amps, making it a superb choice for energy-sensitive applications.
  • High Precision: With an input offset voltage of just 500µV maximum and an input bias current of 25nA, the LTC1494CS8 offers excellent accuracy, making it suitable for precision instrumentation, sensor interfaces, and control systems.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 10V, providing flexibility in various power environments and compatibility with both single and dual supply operations.
  • Rail-to-Rail Output Swing: The output can swing within millivolts of the supply rails, ensuring maximum dynamic range especially in low supply voltage applications.
  • Low Input Offset Drift: With a typical offset voltage drift of only 2µV/°C, the LTC1494CS8 maintains its precision over a wide temperature range, which is critical for applications that are exposed to varying environmental conditions.

Applications:

  • Battery-Powered Systems
  • Portable Medical Devices
  • Test Equipment
  • Data Acquisition Systems
  • Instrumentation
  • Sensor Conditioning

The LTC1494CS8 also integrates features such as a common-mode input voltage range that includes ground, making it suitable for single-supply operations as well as symmetric dual supply applications. Its output stage is capable of driving loads as low as 10kΩ to either rail, which allows direct interfacing with analog-to-digital converters (ADCs) and other high impedance loads.

Overall, the LTC1494CS8 from Linear Technology represents a blend of power efficiency and precision engineering, making it a versatile component for designers seeking to optimize their systems for both performance and power conservation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess