The LT1086CM50 is a versatile and reliable low dropout voltage regulator from Linear Technology, designed to provide a stable and accurate output voltage. This regulator is part of the LT1086 series, which is well-known for its high performance in a wide range of applications, including microprocessor systems, battery-powered devices, and industrial equipment.
Key Features
- Adjustable and Fixed Output: The LT1086CM50 comes in both adjustable and fixed versions. The fixed version has an output voltage of 5V, which is ideal for logic circuits and standard digital systems.
- Low Dropout Voltage: With a dropout voltage of typically 1.5V at full load, the LT1086CM50 ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
- High Output Current: This regulator can deliver up to 1.5A of continuous output current, making it capable of powering a wide array of devices and circuits.
- Excellent Line and Load Regulation: The LT1086CM50 maintains a consistent output voltage with minimal deviation in response to changes in the input voltage or load, which is critical for sensitive electronic components.
- Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
- Safe Area Protection: With its internal current limiting, the LT1086CM50 is also protected against fault conditions, such as output short circuits, ensuring long-term reliability.
Applications
The LT1086CM50 is suitable for a variety of applications, including:
- High-efficiency linear regulators
- Post regulators for switching supplies
- 5V to 3.3V linear regulators
- Battery chargers
- Adjustable power supplies
With its robust design and comprehensive protection features, the LT1086CM50 from Linear Technology is a dependable choice for designers looking for a high-quality voltage regulator capable of meeting the stringent requirements of modern electronic systems.