EN
  • EN
  • DE

LTC1503CS8-1.8

Part No LTC1503CS8-1.8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Efficiency Inductorless Step-Down DC/DC Converters | IC REG CHARG PUMP 1.8V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 2.4V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Output Current 100mA
Switching Frequency 600kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1503
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207649-LTC1503CS8-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1503CS8-1.8 CAD Model

Description

Introducing the LTC1503CS8-1.8 Step-Down Converter from Linear Technology

The LTC1503CS8-1.8 is a robust, high-efficiency, monolithic synchronous step-down converter designed by Linear Technology, now part of Analog Devices. It is specifically engineered to deliver a fixed output voltage of 1.8V, which makes it an ideal choice for applications requiring efficient power conversion from a higher voltage source to a low voltage target, while maintaining a compact footprint.

Key Features:

  • Output Voltage: The device provides a fixed output of 1.8V, suitable for various digital and analog circuits that require a stable low voltage supply.
  • High Efficiency: With its synchronous operation, the LTC1503CS8-1.8 offers high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency of the LTC1503CS8-1.8 can be programmed up to 500kHz, allowing flexibility in the design of the power supply and the selection of external components.
  • Compact Sizing: Housed in an 8-lead SO package, this step-down converter is designed for space-constrained applications.
  • Low Dropout Operation: The device can operate with a minimal difference between the input and output voltages, making it ideal for low dropout applications.

Applications:

The LTC1503CS8-1.8 is versatile and can be utilized in a wide range of applications, including:

  • Portable Electronics
  • Wireless Modems
  • PDAs and Handheld Computers
  • Digital Cameras
  • GPS Receivers

Technical Specifications:

  • Voltage Input Range: It operates over a wide input voltage range, accommodating various battery chemistries and input sources.
  • Thermal Protection: The LTC1503CS8-1.8 includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Current Mode Operation: The current mode control scheme provides fast transient response and excellent loop stability.

With its high efficiency, adjustable frequency, and compact size, the LTC1503CS8-1.8 from Linear Technology is a reliable and versatile solution for modern electronic power supply requirements. Whether for industrial, commercial, or personal electronics, this step-down converter is designed to deliver performance and reliability in a small package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess