EN
  • EN
  • DE

LTC1503CS8-2

Part No LTC1503CS8-2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 2V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072479-LTC1503CS8-2
Ultra Librarian 3D Model Ultra Librarian LTC1503CS8-2 CAD Model

Description

Linear Technology LTC1503CS8-2 Step-Down DC/DC Converter

The LTC1503CS8-2 is a high-performance, monolithic synchronous step-down DC/DC converter manufactured by Linear Technology. Designed to deliver efficiency and reliability, this integrated circuit is ideal for a wide range of applications including portable devices, telecommunications, and industrial equipment.

This versatile converter operates over a wide input voltage range from 2.5V to 9.8V, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH applications, as well as fixed 3.3V or 5V systems. The LTC1503CS8-2 provides an adjustable output voltage from 0.8V to V<sub>IN, which allows for flexibility in powering a variety of low-voltage devices.

The device features a high switching frequency of up to 1MHz, enabling the use of small, low-cost inductors and capacitors, which results in a compact power supply solution. Furthermore, its high efficiency is maintained across a wide range of output currents, thanks to its synchronous operation which eliminates the need for an external Schottky diode.

With its internal soft-start function, the LTC1503CS8-2 minimizes inrush current during startup, providing additional protection for both the converter and the powered device. The device also includes a Burst Mode® operation, which reduces quiescent current to just 10µA, enhancing battery life in portable applications.

For protection, the LTC1503CS8-2 incorporates a range of features including overcurrent protection, thermal shutdown, and a shutdown mode that reduces supply current to 10µA. These features ensure that the device operates safely under various conditions and extends the life of the end product.

The LTC1503CS8-2 is available in an 8-lead SO package, which is designed for space-constrained environments while providing adequate thermal performance. Its robust design and comprehensive feature set make it a go-to solution for designers looking for a reliable and efficient power conversion component.

With its combination of high efficiency, flexible power options, and compact form factor, the LTC1503CS8-2 from Linear Technology stands out as an excellent choice for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess