EN
  • EN
  • DE

LTC1504AIS8

Part No LTC1504AIS8
Manufacturer Linear Technology
Description 500mA Low Voltage Step-Down Synchronous Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207652-LTC1504AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504AIS8 CAD Model

Description

Linear Technology's LTC1504AIS8: High-Efficiency Step-Down Switching Regulator

The LTC1504AIS8 is a high-performance, fast transient response, step-down switching regulator designed by Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This product is a versatile power management solution suitable for a wide range of applications, including portable devices, telecommunications, and industrial systems.

Key Features:

  • High Efficiency: The LTC1504AIS8 offers up to 96% efficiency, which minimizes power loss and heat generation, thus extending battery life in portable applications.
  • Adjustable Output Voltage: Users can program the output voltage from 2.5V to 5.5V, making it a flexible option for powering various digital and analog circuits.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is critical for high-performance digital processors and memory.
  • Low Dropout Operation: This feature allows the LTC1504AIS8 to continue regulating the output voltage even when the input-to-output differential is very low, enhancing performance in battery-operated devices.
  • Integrated Switch: The inclusion of an internal 0.14Ω switch provides a compact solution that reduces external component count and board space.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 20V, accommodating a variety of power sources and system voltages.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating.

Applications:

  • Portable Electronics
  • Telecommunications
  • Industrial Systems
  • Computer Peripherals
  • Battery-Powered Devices

The LTC1504AIS8 comes in a compact 8-lead SOIC package, ensuring a minimal footprint on the PCB. Its robust design and comprehensive feature set make it a reliable and efficient solution for sophisticated power supply designs that require a high level of performance and flexibility.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess